multicomp PRO Isolator Interlock 40A 3P; No. Of Poles Multicomp LBDI403P

Description
ISOLATOR INTERLOCK 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:40A; RoHS Compliant: Yes
Description
ISOLATOR INTERLOCK 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:40A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Interlock 40A 3P; No. Of Poles Multicomp - 24R6525 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Interlock 40A 3P; No. Of Poles Multicomp
24R6525
Isolator Interlock 40A 3P; No. Of Poles Multicomp 24R6525
ISOLATOR INTERLOCK 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:40A; RoHS Compliant: Yes

ISOLATOR INTERLOCK 40A 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:40A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:IP65; Product Range:-; SVHC:No SVHC (07-Jul-2017); Current Rating:40A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6525
Product Name Isolator Interlock 40A 3P; No. Of Poles Multicomp
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products