multicomp PRO Isolator Enclosed 32A 3 Pole; No. Of Poles Multicomp LB323P

Description
ISOLATOR ENCLOSED 32A 3 POLE; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes
Description
ISOLATOR ENCLOSED 32A 3 POLE; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolator Enclosed 32A 3 Pole; No. Of Poles Multicomp - 24R6546 - Newark, An Avnet Company
Chicago, IL, United States
Isolator Enclosed 32A 3 Pole; No. Of Poles Multicomp
24R6546
Isolator Enclosed 32A 3 Pole; No. Of Poles Multicomp 24R6546
ISOLATOR ENCLOSED 32A 3 POLE; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

ISOLATOR ENCLOSED 32A 3 POLE; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:32A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R6546
Product Name Isolator Enclosed 32A 3 Pole; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Keystone - 62W4862 - Newark, An Avnet Company
Keystone Electronics Corp.
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details