multicomp PRO Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro L514HYD

Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro - 97Y9343 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro
97Y9343
Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro 97Y9343
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Colour:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9343
Product Name Circuit Board Indicator, 1 Led, Yellow; Led Colour Multicomp Pro
LED Package: 3mm
LED Type Yellow
Viewing Angle 50 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details