multicomp PRO Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro L514HPD

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; Forward Voltage:2.3V; Viewing Angle:50°; Height:7.4mm; Width:4.6mm;RoHS Compliant: Yes
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; Forward Voltage:2.3V; Viewing Angle:50°; Height:7.4mm; Width:4.6mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro - 97Y9342 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
97Y9342
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro 97Y9342
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; Forward Voltage:2.3V; Viewing Angle:50°; Height:7.4mm; Width:4.6mm;RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; Forward Voltage:2.3V; Viewing Angle:50°; Height:7.4mm; Width:4.6mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9342
Product Name Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
LED Package: 3mm
LED Type Red
Viewing Angle 50 degrees
Luminous Intensity 3.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details