multicomp PRO Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro L514HGD

Description
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro - 97Y9341 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro
97Y9341
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro 97Y9341
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9341
Product Name Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro
LED Package: 3mm
LED Type Green
Viewing Angle 50 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - White - MD-BW-ES1-W - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details