multicomp PRO Circuit Board Indicator, 1 Led, Red Org; Led Colour Multicomp Pro L514HAD

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED ORG; LED Colour:Red Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED ORG; LED Colour:Red Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red Org; Led Colour Multicomp Pro - 97Y9340 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red Org; Led Colour Multicomp Pro
97Y9340
Circuit Board Indicator, 1 Led, Red Org; Led Colour Multicomp Pro 97Y9340
CIRCUIT BOARD INDICATOR, 1 LED, RED ORG; LED Colour:Red Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED ORG; LED Colour:Red Orange; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2V; Viewing Angle:50°; Height:7.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9340
Product Name Circuit Board Indicator, 1 Led, Red Org; Led Colour Multicomp Pro
LED Package: 3mm
LED Type Red; Orange
Viewing Angle 50 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EG3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details