multicomp PRO Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro L383HPD

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro - 97Y9338 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
97Y9338
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro 97Y9338
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:4mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9338
Product Name Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
LED Package: 4.7mm
LED Type Red
Viewing Angle 45 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSHPM1.EM-LPLR-A838-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-CM1L-34C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details