multicomp PRO Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro L383HGD

Description
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:35mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:35mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro - 97Y9337 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro
97Y9337
Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro 97Y9337
CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:35mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, GREEN; LED Colour:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:35mcd; Forward Voltage:2.2V; Viewing Angle:45°; Height:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9337
Product Name Circuit Board Indicator, 1 Led, Green; Led Colour Multicomp Pro
LED Package: 4.7mm
LED Type Green
Viewing Angle 45 degrees
Luminous Intensity 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details