multicomp PRO Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro L383HAD

Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro - 97Y9336 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
97Y9336
Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro 97Y9336
CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, RED; LED Colour:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:4.7mm; Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2V; Viewing Angle:45°; Height:6mm; Width:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y9336
Product Name Circuit Board Indicator, 1 Led, Red; Led Colour Multicomp Pro
LED Package: 4.7mm
LED Type Red
Viewing Angle 45 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details