multicomp PRO Led, 5Mm, Green / Orange, Radial; Led Color Multicomp L24R5005K2P2

Description
LED, 5MM, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:90°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 13mcd, G 15mcd RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:90°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 13mcd, G 15mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green / Orange, Radial; Led Color Multicomp - 97K4093 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green / Orange, Radial; Led Color Multicomp
97K4093
Led, 5Mm, Green / Orange, Radial; Led Color Multicomp 97K4093
LED, 5MM, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:90°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 13mcd, G 15mcd RoHS Compliant: Yes

LED, 5MM, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:90°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 13mcd, G 15mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4093
Product Name Led, 5Mm, Green / Orange, Radial; Led Color Multicomp
LED Package: T-1 3/4 (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details