multicomp PRO Led, T-1, Green / Orange, Radial; Led Color Multicomp L24R3000K2P2

Description
LED, T-1, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:100°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 9.7mcd, G 8.3mcd RoHS Compliant: Yes
Datasheet
Description
LED, T-1, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:100°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 9.7mcd, G 8.3mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, Green / Orange, Radial; Led Color Multicomp - 97K4092 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, Green / Orange, Radial; Led Color Multicomp
97K4092
Led, T-1, Green / Orange, Radial; Led Color Multicomp 97K4092
LED, T-1, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:100°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 9.7mcd, G 8.3mcd RoHS Compliant: Yes

LED, T-1, GREEN / ORANGE, RADIAL; LED Color:Green, Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:100°; Lens Shape:Round; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 9.7mcd, G 8.3mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4092
Product Name Led, T-1, Green / Orange, Radial; Led Color Multicomp
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details