multicomp PRO Led, 3Mm, Green/yellow; Led Color Multicomp L23R3000K2P2

Description
LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:118°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 7mcd, G 8.3mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:118°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 7mcd, G 8.3mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 3Mm, Green/yellow; Led Color Multicomp - 97K4090 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Green/yellow; Led Color Multicomp
97K4090
Led, 3Mm, Green/yellow; Led Color Multicomp 97K4090
LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:118°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 7mcd, G 8.3mcd; MSL:- RoHS Compliant: Yes

LED, 3MM, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:118°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 7mcd, G 8.3mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4090
Product Name Led, 3Mm, Green/yellow; Led Color Multicomp
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details