multicomp PRO Connector Type A Multicomp Pro JR8307A-1M

Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 80R4993 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
80R4993
Connector Type A Multicomp Pro 80R4993
Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 80R4993
Product Name Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 3x18 AWG Shielded Cable - 86024050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details