multicomp PRO Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M; Connector Type A Multicomp Pro JR8307 3M

Description
POWER CORD, DC 2.5MM BARREL PLUG-JACK, 3M; Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:15V RoHS Compliant: Yes
Datasheet
Description
POWER CORD, DC 2.5MM BARREL PLUG-JACK, 3M; Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M; Connector Type A Multicomp Pro - 01M8011 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M; Connector Type A Multicomp Pro
01M8011
Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M; Connector Type A Multicomp Pro 01M8011
POWER CORD, DC 2.5MM BARREL PLUG-JACK, 3M; Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:15V RoHS Compliant: Yes

POWER CORD, DC 2.5MM BARREL PLUG-JACK, 3M; Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01M8011
Product Name Power Cord, Dc 2.5Mm Barrel Plug-Jack, 3M; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland Class II Cord Set with C7 - 86243030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details