Connector Type A:2.5mm Barrel Plug; Connector Type B:2.5mm Barrel Jack; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 80R4984 |
| Product Name | Connector Type A Multicomp Pro |
| Approvals | RoHS |
PVC, black