Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:9ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 80R4990 |
| Product Name | Connector Type A Multicomp Pro |
| Approvals | RoHS |