multicomp PRO Power Cord, Dc 2.1Mm Barrel Plug-Jack, 1.5M, 1.5A; Connector Type A Multicomp Pro JR8306-1.5M

Description
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 1.5M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 1.5M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 1.5M, 1.5A; Connector Type A Multicomp Pro - 01M8007 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 1.5M, 1.5A; Connector Type A Multicomp Pro
01M8007
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 1.5M, 1.5A; Connector Type A Multicomp Pro 01M8007
POWER CORD, DC 2.1MM BARREL PLUG-JACK, 1.5M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, DC 2.1MM BARREL PLUG-JACK, 1.5M, 1.5A; Connector Type A:2.1mm Barrel Plug; Connector Type B:2.1mm Barrel Jack; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 01M8007
Product Name Power Cord, Dc 2.1Mm Barrel Plug-Jack, 1.5M, 1.5A; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x.75mm² H05VV-F Cable - 86065010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details