multicomp PRO 3.5Mm Metal Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro JR1155A+S/ 2PCS (2PCS/BAG)

Description
3.5MM Metal Stereo Jack - 2pk; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5MM Metal Stereo Jack - 2pk; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Metal Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro - 26W6717 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Metal Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro
26W6717
3.5Mm Metal Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro 26W6717
3.5MM Metal Stereo Jack - 2pk; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3.5MM Metal Stereo Jack - 2pk; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6717
Product Name 3.5Mm Metal Stereo Jack - 2Pk; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Audio Socket 2.5Mm 3P Pcb Schurter - 50H2477 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details