multicomp PRO Inlet, Iec, Class1, 2.5A; Product Range Multicomp Pro JR-307[PCA]

Description
INLET, IEC, CLASS1, 2.5A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through Hole RoHS Compliant: Yes
Datasheet
Description
INLET, IEC, CLASS1, 2.5A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet, Iec, Class1, 2.5A; Product Range Multicomp Pro - 74M2478 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Iec, Class1, 2.5A; Product Range Multicomp Pro
74M2478
Inlet, Iec, Class1, 2.5A; Product Range Multicomp Pro 74M2478
INLET, IEC, CLASS1, 2.5A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through Hole RoHS Compliant: Yes

INLET, IEC, CLASS1, 2.5A; Product Range:-; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.5A; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (15-Jan-2018); Contact Termination:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M2478
Product Name Inlet, Iec, Class1, 2.5A; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details