multicomp PRO Fused Iec Power Connector, Plug, 6.3A; Connector Type Multicomp Pro JR-101-1F

Description
FUSED IEC POWER CONNECTOR, PLUG, 6.3A; Connector Type:IEC C14; Current Rating:6.3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
FUSED IEC POWER CONNECTOR, PLUG, 6.3A; Connector Type:IEC C14; Current Rating:6.3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fused Iec Power Connector, Plug, 6.3A; Connector Type Multicomp Pro - 38K3208 - Newark, An Avnet Company
Chicago, IL, United States
Fused Iec Power Connector, Plug, 6.3A; Connector Type Multicomp Pro
38K3208
Fused Iec Power Connector, Plug, 6.3A; Connector Type Multicomp Pro 38K3208
FUSED IEC POWER CONNECTOR, PLUG, 6.3A; Connector Type:IEC C14; Current Rating:6.3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

FUSED IEC POWER CONNECTOR, PLUG, 6.3A; Connector Type:IEC C14; Current Rating:6.3A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38K3208
Product Name Fused Iec Power Connector, Plug, 6.3A; Connector Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1611 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details