multicomp PRO Spacer/standoff, Brass, 6.35Mm X 25.4Mm; Standoff Material Multicomp HTB-8-1000A

Description
SPACER/STANDOFF, BRASS, 6.35MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, BRASS, 6.35MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 25.4Mm; Standoff Material Multicomp - 93N2173 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 25.4Mm; Standoff Material Multicomp
93N2173
Spacer/standoff, Brass, 6.35Mm X 25.4Mm; Standoff Material Multicomp 93N2173
SPACER/STANDOFF, BRASS, 6.35MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2173
Product Name Spacer/standoff, Brass, 6.35Mm X 25.4Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
Stainless Steel Standoffs - BSO4-032-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details