multicomp PRO Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Multicomp HTB-6-750A

Description
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Brass, with part number 93N2167, features a hexagonal shape and is designed for threaded applications. It has a thread size of 8-32 and is constructed from brass, conforming to ASTM-816 standards. The overall length of the standoff is 19.05 mm, with an external width of 6.35 mm. The body is zinc plated per QQ-Z-3258, providing additional corrosion resistance. Each end of the standoff is tapped to a depth of 0.375 inches, allowing for secure fastening. This component is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Brass, with part number 93N2167, features a hexagonal shape and is designed for threaded applications. It has a thread size of 8-32 and is constructed from brass, conforming to ASTM-816 standards. The overall length of the standoff is 19.05 mm, with an external width of 6.35 mm. The body is zinc plated per QQ-Z-3258, providing additional corrosion resistance. Each end of the standoff is tapped to a depth of 0.375 inches, allowing for secure fastening. This component is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Multicomp - 93N2167 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Multicomp
93N2167
Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Multicomp 93N2167
SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2167
Product Name Spacer/standoff, Brass, 6.35Mm X 19.05Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1026211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers