multicomp PRO Spacer, Pvc, 6.4Mm X 25.4Mm; Spacer Type Multicomp HSS68

Description
SPACER, PVC, 6.4MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes
Description
SPACER, PVC, 6.4MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 6.4Mm X 25.4Mm; Spacer Type Multicomp - 93N4889 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 6.4Mm X 25.4Mm; Spacer Type Multicomp
93N4889
Spacer, Pvc, 6.4Mm X 25.4Mm; Spacer Type Multicomp 93N4889
SPACER, PVC, 6.4MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes

SPACER, PVC, 6.4MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N4889
Product Name Spacer, Pvc, 6.4Mm X 25.4Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers