multicomp PRO Spacer, Pvc, 9.5Mm X 19.1Mm; Spacer Type Multicomp HSS-86

Description
SPACER, PVC, 9.5MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:19.05mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
SPACER, PVC, 9.5MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:19.05mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 9.5Mm X 19.1Mm; Spacer Type Multicomp - 93N1015 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 9.5Mm X 19.1Mm; Spacer Type Multicomp
93N1015
Spacer, Pvc, 9.5Mm X 19.1Mm; Spacer Type Multicomp 93N1015
SPACER, PVC, 9.5MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:19.05mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes

SPACER, PVC, 9.5MM X 19.1MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:9.525mm; Inner Diameter:3.581mm; Overall Length:19.05mm; Product Range:-; Bore Size:3.6mm; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1015
Product Name Spacer, Pvc, 9.5Mm X 19.1Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers