multicomp PRO Spacer, Pvc, 6.4Mm X 12.7Mm; Spacer Type Multicomp HSS-64

Description
SPACER, PVC, 6.4MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
SPACER, PVC, 6.4MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 6.4Mm X 12.7Mm; Spacer Type Multicomp - 16N1025 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 6.4Mm X 12.7Mm; Spacer Type Multicomp
16N1025
Spacer, Pvc, 6.4Mm X 12.7Mm; Spacer Type Multicomp 16N1025
SPACER, PVC, 6.4MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes

SPACER, PVC, 6.4MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:2.794mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.8mm; External Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N1025
Product Name Spacer, Pvc, 6.4Mm X 12.7Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers