multicomp PRO Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Multicomp HSS-48

Description
SPACER, PVC, 4.8MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes
Description
SPACER, PVC, 4.8MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Multicomp - 93N1012 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Multicomp
93N1012
Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Multicomp 93N1012
SPACER, PVC, 4.8MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

SPACER, PVC, 4.8MM X 25.4MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:25.4mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1012
Product Name Spacer, Pvc, 4.8Mm X 25.4Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers