multicomp PRO Spacer, Pvc, 4.8Mm X 12.7Mm; Spacer Type Multicomp HSS-44

Description
SPACER, PVC, 4.8MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes
Description
SPACER, PVC, 4.8MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Pvc, 4.8Mm X 12.7Mm; Spacer Type Multicomp - 93N1010 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Pvc, 4.8Mm X 12.7Mm; Spacer Type Multicomp
93N1010
Spacer, Pvc, 4.8Mm X 12.7Mm; Spacer Type Multicomp 93N1010
SPACER, PVC, 4.8MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

SPACER, PVC, 4.8MM X 12.7MM; Spacer Type:Hex; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:4.75mm; Inner Diameter:2.591mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.6mm; External Width:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1010
Product Name Spacer, Pvc, 4.8Mm X 12.7Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details