multicomp PRO Tape, Pe Foam, 5M X 25Mm; Tape Type Multicomp Pro HSHT ROLL 0.8X25MMX5M

Description
TAPE, PE FOAM, 5M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:5m; Tape Length - Imperial:16.4ft; Tape Colour:-; Product Range:-; RoHS Compliant: Yes
Description
TAPE, PE FOAM, 5M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:5m; Tape Length - Imperial:16.4ft; Tape Colour:-; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Pe Foam, 5M X 25Mm; Tape Type Multicomp Pro - 67C6976 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pe Foam, 5M X 25Mm; Tape Type Multicomp Pro
67C6976
Tape, Pe Foam, 5M X 25Mm; Tape Type Multicomp Pro 67C6976
TAPE, PE FOAM, 5M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:5m; Tape Length - Imperial:16.4ft; Tape Colour:-; Product Range:-; RoHS Compliant: Yes

TAPE, PE FOAM, 5M X 25MM; Tape Type:Foam; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:5m; Tape Length - Imperial:16.4ft; Tape Colour:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 67C6976
Product Name Tape, Pe Foam, 5M X 25Mm; Tape Type Multicomp Pro
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Foam Tapes - 7336804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color White
Width 0.5906 inches (15 mm)
View Details