multicomp PRO Enclosure, 6.38 X 6.38 X 3.15; Enclosure Type Multicomp Pro HQ027EMS

Description
ENCLOSURE, 6.38" X 6.38" X 3.15"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.38" X 6.38" X 3.15"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.38 X 6.38 X 3.15; Enclosure Type Multicomp Pro - 23T0931 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.38 X 6.38 X 3.15; Enclosure Type Multicomp Pro
23T0931
Enclosure, 6.38 X 6.38 X 3.15; Enclosure Type Multicomp Pro 23T0931
ENCLOSURE, 6.38" X 6.38" X 3.15"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 6.38" X 6.38" X 3.15"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0931
Product Name Enclosure, 6.38 X 6.38 X 3.15; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 6.38 inch (162 mm)
Depth 6.38 inch (162 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
5 suppliers