multicomp PRO Enclosure, 5.91 X 7.87 X 2.95; Enclosure Type Multicomp Pro HQ019EMS

Description
ENCLOSURE, 5.91" X 7.87" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.91" X 7.87" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 7.87 X 2.95; Enclosure Type Multicomp Pro - 23T0923 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 7.87 X 2.95; Enclosure Type Multicomp Pro
23T0923
Enclosure, 5.91 X 7.87 X 2.95; Enclosure Type Multicomp Pro 23T0923
ENCLOSURE, 5.91" X 7.87" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 5.91" X 7.87" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0923
Product Name Enclosure, 5.91 X 7.87 X 2.95; Enclosure Type Multicomp Pro
Length 2.95 inch (75 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers