multicomp PRO Enclosure, 5.91 X 7.87 X 1.1; Enclosure Type Multicomp Pro HQ016

Description
ENCLOSURE, 5.91" X 7.87" X 1.1"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, 5.91" X 7.87" X 1.1"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 7.87 X 1.1; Enclosure Type Multicomp Pro - 23T0918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 7.87 X 1.1; Enclosure Type Multicomp Pro
23T0918
Enclosure, 5.91 X 7.87 X 1.1; Enclosure Type Multicomp Pro 23T0918
ENCLOSURE, 5.91" X 7.87" X 1.1"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 5.91" X 7.87" X 1.1"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:28mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0918
Product Name Enclosure, 5.91 X 7.87 X 1.1; Enclosure Type Multicomp Pro
Length 1.1 inch (28 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MH - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.3 inch (160 mm)
View Details
4 suppliers