multicomp PRO Enclosure, 3.78 X 7.56 X 2.64; Enclosure Type Multicomp Pro HQ007EMS

Description
ENCLOSURE, 3.78" X 7.56" X 2.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:192mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.78" X 7.56" X 2.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:192mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.78 X 7.56 X 2.64; Enclosure Type Multicomp Pro - 23T0909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.78 X 7.56 X 2.64; Enclosure Type Multicomp Pro
23T0909
Enclosure, 3.78 X 7.56 X 2.64; Enclosure Type Multicomp Pro 23T0909
ENCLOSURE, 3.78" X 7.56" X 2.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:192mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 3.78" X 7.56" X 2.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67mm; External Width - Metric:192mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23T0909
Product Name Enclosure, 3.78 X 7.56 X 2.64; Enclosure Type Multicomp Pro
Length 2.64 inch (67 mm)
Width 7.56 inch (192 mm)
Depth 3.78 inch (96 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details