multicomp PRO Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Multicomp HMFB-4-250A

Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Multicomp - 93N2190 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Multicomp
93N2190
Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Multicomp 93N2190
SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N2190
Product Name Spacer/standoff, Hex Brass 6.35Mm X 6.35Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers