multicomp PRO Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp HER308G

Description
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:125A; Operating RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:125A; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp - 36AJ9445 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
36AJ9445
Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp 36AJ9445
DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:125A; Operating RoHS Compliant: Yes

DIODE, FAST, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:125A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 36AJ9445
Product Name Diode, Fast, 3A, 1000V; Repetitive Reverse Voltage Vrrm Max Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6515LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details