multicomp PRO Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro HBT3W

Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro - 46WX2053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
46WX2053
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro 46WX2053
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:73mm; External Depth - Metric:51mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX2053
Product Name Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details