multicomp PRO Power Cord, Nema 1-15P-Iec C7, 3M, Blk; Connector To Connector Multicomp Pro GW-85027

Description
POWER CORD, NEMA 1-15P-IEC C7, 3M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:3m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 3M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:3m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 3M, Blk; Connector To Connector Multicomp Pro - 84AC1583 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 3M, Blk; Connector To Connector Multicomp Pro
84AC1583
Power Cord, Nema 1-15P-Iec C7, 3M, Blk; Connector To Connector Multicomp Pro 84AC1583
POWER CORD, NEMA 1-15P-IEC C7, 3M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:3m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 3M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:3m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1583
Product Name Power Cord, Nema 1-15P-Iec C7, 3M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Continental European 10Amp Cordset w/Angled C13 - 86230060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details