multicomp PRO Power Cord, Nema 1-15P-Iec C7, 2M, Blk; Connector To Connector Multicomp Pro GW-85026

Description
POWER CORD, NEMA 1-15P-IEC C7, 2M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 2M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 2M, Blk; Connector To Connector Multicomp Pro - 84AC1582 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 2M, Blk; Connector To Connector Multicomp Pro
84AC1582
Power Cord, Nema 1-15P-Iec C7, 2M, Blk; Connector To Connector Multicomp Pro 84AC1582
POWER CORD, NEMA 1-15P-IEC C7, 2M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 2M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1582
Product Name Power Cord, Nema 1-15P-Iec C7, 2M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 8920426 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2153 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 225003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details