multicomp PRO Power Cord, Nema 1-15P-Iec C7, 1M, Blk; Connector To Connector Multicomp Pro GW-85025

Description
POWER CORD, NEMA 1-15P-IEC C7, 1M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 1M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 1M, Blk; Connector To Connector Multicomp Pro - 84AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 1M, Blk; Connector To Connector Multicomp Pro
84AC1581
Power Cord, Nema 1-15P-Iec C7, 1M, Blk; Connector To Connector Multicomp Pro 84AC1581
POWER CORD, NEMA 1-15P-IEC C7, 1M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 1M, BLK; Connector to Connector:NEMA 1-15P to IEC 320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1581
Product Name Power Cord, Nema 1-15P-Iec C7, 1M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 144 inches - 512005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
Sensor & Actuator Cables - 1345781 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details