multicomp PRO Power Cord, Uk Plug-Iec C7, 1M; Connector To Connector Multicomp Pro GW-85022

Description
POWER CORD, UK PLUG-IEC C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec C7, 1M; Connector To Connector Multicomp Pro - 84AC1578 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec C7, 1M; Connector To Connector Multicomp Pro
84AC1578
Power Cord, Uk Plug-Iec C7, 1M; Connector To Connector Multicomp Pro 84AC1578
POWER CORD, UK PLUG-IEC C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC C7, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1578
Product Name Power Cord, Uk Plug-Iec C7, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 79 inches, Shielded - 312041-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
IEC Power Cords - 819234-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details