multicomp PRO Power Cord, Cee 7/7 Plug-Iec C7, 2M; Connector To Connector Multicomp Pro GW-85020

Description
POWER CORD, CEE 7/7 PLUG-IEC C7, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Description
POWER CORD, CEE 7/7 PLUG-IEC C7, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C7, 2M; Connector To Connector Multicomp Pro - 84AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C7, 2M; Connector To Connector Multicomp Pro
84AC1576
Power Cord, Cee 7/7 Plug-Iec C7, 2M; Connector To Connector Multicomp Pro 84AC1576
POWER CORD, CEE 7/7 PLUG-IEC C7, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C7, 2M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1576
Product Name Power Cord, Cee 7/7 Plug-Iec C7, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details