POWER CORD, CEE 7/7 PLUG-IEC C7, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 84AC1575 |
| Product Name | Power Cord, Cee 7/7 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |