multicomp PRO Power Cord, Nema 5-15P-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro GW-85017

Description
POWER CORD, NEMA 5-15P-IEC C13, 2M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P-IEC C13, 2M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro - 84AC1573 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro
84AC1573
Power Cord, Nema 5-15P-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro 84AC1573
POWER CORD, NEMA 5-15P-IEC C13, 2M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 2M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1573
Product Name Power Cord, Nema 5-15P-Iec C13, 2M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
View Details
2 suppliers