multicomp PRO Power Cord, Nema 5-15P-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro GW-85016

Description
POWER CORD, NEMA 5-15P-IEC C13, 1M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 1M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro - 84AC1572 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro
84AC1572
Power Cord, Nema 5-15P-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro 84AC1572
POWER CORD, NEMA 5-15P-IEC C13, 1M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 1M, BLK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:GW LZSH; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1572
Product Name Power Cord, Nema 5-15P-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2384561 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details