multicomp PRO Power Cord, Uk Plug-Iec C13, 2M; Connector To Connector Multicomp Pro GW-85014

Description
POWER CORD, UK PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec C13, 2M; Connector To Connector Multicomp Pro - 84AC1570 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
84AC1570
Power Cord, Uk Plug-Iec C13, 2M; Connector To Connector Multicomp Pro 84AC1570
POWER CORD, UK PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1570
Product Name Power Cord, Uk Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NBR 14136 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 392014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details