multicomp PRO Power Cord, Uk Plug-Iec C13, 1M; Connector To Connector Multicomp Pro GW-85013

Description
POWER CORD, UK PLUG-IEC C13, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC C13, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec C13, 1M; Connector To Connector Multicomp Pro - 84AC1569 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
84AC1569
Power Cord, Uk Plug-Iec C13, 1M; Connector To Connector Multicomp Pro 84AC1569
POWER CORD, UK PLUG-IEC C13, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC C13, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1569
Product Name Power Cord, Uk Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 819118-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
JIS 8303 to IEC 60320 C13, 3 x 1.25, VCTF, 60C, 2500 mm - 397002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details