multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 1M; Connector To Connector Multicomp Pro GW-85010

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 1M; Connector To Connector Multicomp Pro - 84AC1566 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
84AC1566
Power Cord, Cee 7/7 Plug-Iec C13, 1M; Connector To Connector Multicomp Pro 84AC1566
POWER CORD, CEE 7/7 PLUG-IEC C13, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Black; Product Range:GW Series; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84AC1566
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC 60320 C20 to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 118 inches - 331010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details