multicomp PRO Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro GW-151750

Description
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro - 68AJ1657 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro
68AJ1657
Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro 68AJ1657
POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C13-IEC C14, 2M, 10A; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1657
Product Name Power Cord, Iec C13-Iec C14, 2M, 10A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 10A Power Cord - 86240090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details