multicomp PRO Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro GW-151749

Description
POWER CORD, IEC C13-IEC C14, 1M, 10A; Connector to Connector:IEC 60320-1 C13 to IEC 60320-1 14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-IEC C14, 1M, 10A; Connector to Connector:IEC 60320-1 C13 to IEC 60320-1 14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro - 68AJ1656 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro
68AJ1656
Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro 68AJ1656
POWER CORD, IEC C13-IEC C14, 1M, 10A; Connector to Connector:IEC 60320-1 C13 to IEC 60320-1 14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

POWER CORD, IEC C13-IEC C14, 1M, 10A; Connector to Connector:IEC 60320-1 C13 to IEC 60320-1 14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Red; Product Range:MCP C13 C14 IEC Power Cords RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 68AJ1656
Product Name Power Cord, Iec C13-Iec C14, 1M, 10A; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 814627-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details