multicomp PRO Power Cord, R/a Iec C14-R/a Iec C13, 2M; Connector To Connector Multicomp Pro GW-151734

Description
POWER CORD, R/A IEC C14-R/A IEC C13, 2M; Connector to Connector:90° IEC 60320 C14 to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, R/A IEC C14-R/A IEC C13, 2M; Connector to Connector:90° IEC 60320 C14 to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, R/a Iec C14-R/a Iec C13, 2M; Connector To Connector Multicomp Pro - 15AJ6436 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, R/a Iec C14-R/a Iec C13, 2M; Connector To Connector Multicomp Pro
15AJ6436
Power Cord, R/a Iec C14-R/a Iec C13, 2M; Connector To Connector Multicomp Pro 15AJ6436
POWER CORD, R/A IEC C14-R/A IEC C13, 2M; Connector to Connector:90° IEC 60320 C14 to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, R/A IEC C14-R/A IEC C13, 2M; Connector to Connector:90° IEC 60320 C14 to 90° IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 15AJ6436
Product Name Power Cord, R/a Iec C14-R/a Iec C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 2765330 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details