multicomp PRO Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro GW-151720

Description
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, USA to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, USA to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro - 49AH9206 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro
49AH9206
Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro 49AH9206
POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, USA to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, PLUG-IEC C19, 2M; Connector to Connector:Mains Plug, USA to IEC 60320 C19; Cable Length - Metric:2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 49AH9206
Product Name Power Cord, Plug-Iec C19, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 814464-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details